XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Quad 2-Input XOR Gate IC, CMOS, TSSOP, 6V Product overview: 74AC86MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC86MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764960-74AC86MTC
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: 74AC86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AC86PWLE; SN74AC86PW; SN74AC86PWR;
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 96
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input OR Gate
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC86MTC-ND | 705-74AC86MTC | 764960-74AC86MTC | 74AC86MTC | 74AC86MTC | 74AC86MTC |
| Product Name | Gates and Inverters | Quad 6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74AC86MTC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | XOR | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8.5 ns | 8.5 ns | 8.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |