onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC646SCX 74AC646SCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857671-74AC646SCX Series: 74AC Features: 1 Element Bit per Element Output Package: Reel - TR Part Status: Obsolete Family Name: 74AC646 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857671-74AC646SCX Series: 74AC Features: 1 Element Bit per Element Output Package: Reel - TR Part Status: Obsolete Family Name: 74AC646 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC646SCX - 857671-74AC646SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC646SCX
857671-74AC646SCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC646SCX 857671-74AC646SCX
Manufacturer: ON Semiconductor Win Source Part Number: 857671-74AC646SCX Series: 74AC Features: 1 Element Bit per Element Output Package: Reel - TR Part Status: Obsolete Family Name: 74AC646 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 857671-74AC646SCX
Series: 74AC
Features: 1 Element Bit per Element Output
Package: Reel - TR
Part Status: Obsolete
Family Name: 74AC646
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC646SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC646SCX
Buffers, Drivers, Receivers, Transceivers 74AC646SCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC646SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC646SCX
Buffers, Drivers, Receivers, Transceivers 74AC646SCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 857671-74AC646SCX 74AC646SCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC646SCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details