BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74AC541; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y6389 | 74AC541MTCX |
| Product Name | Buffer/driv, Octal, Tri-State, Tssop-20; Logic Device Type Onsemi | Buffers & Line Drivers |