NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74AC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
IC, SM, LOGIC, 74AC, BUFFER/LINE DRIVER; Logic Family / Base Number:74AC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 80K6367 | 74AC541MTC |
| Product Name | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |