INVERTING BUFFER, SOIC-20, FULL REEL; Logic Family / Base Number:74AC540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 34C2152 | 74AC540SCX |
| Product Name | Inverting Buffer, Soic-20, Full Reel; Logic Family / Base Number Onsemi | Buffers & Line Drivers |