Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007254-74AC540MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74AC540
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74AC540PW; CD74AC540PWR; TC74AC540FT(EL); TC74AC540FT(SOE);
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFF INVERT 6V 20TSSOP
IC BUFFER INVERT 6V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1007254-74AC540MTC | 74AC540MTC-ND | 74AC540MTC | 74AC540MTC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC540MTC | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |