onsemi Comparators 74AC521SC

Description
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 74AC521SC-ND - DigiKey
Thief River Falls, MN, United States
Comparators
74AC521SC-ND
Comparators 74AC521SC-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74AC521SC
Integrated Circuits (ICs) - Logic - Comparators 74AC521SC
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site
8 Channel Identity Comparator, Soic-20; Logic Family / Base Number Onsemi - 78K6236 - Newark, An Avnet Company
Chicago, IL, United States
8 Channel Identity Comparator, Soic-20; Logic Family / Base Number Onsemi
78K6236
8 Channel Identity Comparator, Soic-20; Logic Family / Base Number Onsemi 78K6236
8 CHANNEL IDENTITY COMPARATOR, SOIC-20; Logic Family / Base Number:74AC521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Logic IC Family:74ACRoHS Compliant: Yes

8 CHANNEL IDENTITY COMPARATOR, SOIC-20; Logic Family / Base Number:74AC521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Logic IC Family:74ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 74AC521SC-ND 74AC521SC 78K6236
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators 8 Channel Identity Comparator, Soic-20; Logic Family / Base Number Onsemi
Type Identity Identity
Supply Voltage 2V ~ 6V Other Other; 2V
Package Type SOIC
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Linear - Linear - Comparators - MIC833BM5-TR - MIC833BM5-TR - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.5 V to 5.5 V
Package Type Other; SOT-23-5
View Details
2 suppliers