onsemi Logic - Logic - Comparators - 74AC521PC 74AC521PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007252-74AC521PC Packaging: Tube/Rail Type: Identity Comparator Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007252-74AC521PC Packaging: Tube/Rail Type: Identity Comparator Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - 74AC521PC - 1007252-74AC521PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 74AC521PC
1007252-74AC521PC
Logic - Logic - Comparators - 74AC521PC 1007252-74AC521PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007252-74AC521PC Packaging: Tube/Rail Type: Identity Comparator Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007252-74AC521PC
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Through Hole
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-74AC521PC
Linear Comparator IC 692-74AC521PC
IC COMPARATOR IDENTITY 8B 20DIP Product overview: 74AC521PC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74AC521PC can be used for catalog matching and distributor lookup.

IC COMPARATOR IDENTITY 8B 20DIP Product overview: 74AC521PC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74AC521PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - 74AC521PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74AC521PC
Comparators 74AC521PC
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 1007252-74AC521PC 692-74AC521PC 74AC521PC
Product Name Logic - Logic - Comparators - 74AC521PC Linear Comparator IC Comparators
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data