onsemi Comparators 74AC521MTCX

Description
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 74AC521MTCX-ND - DigiKey
Thief River Falls, MN, United States
Comparators
74AC521MTCX-ND
Comparators 74AC521MTCX-ND
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74AC521MTCX
Integrated Circuits (ICs) - Logic - Comparators 74AC521MTCX
IC COMPARATOR IDENTITY 20TSSOP

IC COMPARATOR IDENTITY 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 74AC521MTCX-ND 74AC521MTCX
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity
Supply Voltage 2V ~ 6V Other
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HCT85PWHL - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
Specs
Supply Voltage Other
Package Type Other; 119 mA
View Details
 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
9-bit Comparator - SY100S366 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Supply Voltage 5V
Logic Family LVPECL
Operating Current 115 mA
View Details