onsemi Comparators 74AC521MTC

Description
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 74AC521MTC-ND - DigiKey
Thief River Falls, MN, United States
Comparators
74AC521MTC-ND
Comparators 74AC521MTC-ND
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Buy Now Datasheet
Hard To Find - 74AC521MTC - 74AC521MTC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74AC521MTC
74AC521MTC
Hard To Find - 74AC521MTC 74AC521MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764949-74AC521MTC Series: 74AC Packaging: Tube Type: Identity Comparator Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Family Name: 74AC521 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 5962-9098501B2A; 5962R9098501BSA; 5962-9091601M2A; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764949-74AC521MTC
Series: 74AC
Packaging: Tube
Type: Identity Comparator
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Output Function: A=B
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: 74AC521
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 5962-9098501B2A; 5962R9098501BSA; 5962-9091601M2A;
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74AC521MTC
Integrated Circuits (ICs) - Logic - Comparators 74AC521MTC
IC COMPARATOR IDENTITY 20TSSOP

IC COMPARATOR IDENTITY 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 74AC521MTC-ND 74AC521MTC 74AC521MTC
Product Name Comparators Hard To Find - 74AC521MTC Integrated Circuits (ICs) - Logic - Comparators
Type Identity Identity
Supply Voltage 2V ~ 6V Other
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details