onsemi 8-bit 155MHz Logic IC 74AC374PC

Description
8-Bit D-Type Flip-Flop, 155MHz, 3-State, PDIP, CMOS Logic IC Product overview: 74AC374PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 155MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 155MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74AC374PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 155MHz, 3-State, PDIP, CMOS Logic IC Product overview: 74AC374PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 155MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 155MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74AC374PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 155MHz Logic IC
706-74AC374PC
8-bit 155MHz Logic IC 706-74AC374PC
8-Bit D-Type Flip-Flop, 155MHz, 3-State, PDIP, CMOS Logic IC Product overview: 74AC374PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 155MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 155MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74AC374PC can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 155MHz, 3-State, PDIP, CMOS Logic IC Product overview: 74AC374PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 155MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 155MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74AC374PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16124232 - Radwell International
Willingboro, NJ, United States
Logic IC
16124232
Logic IC 16124232
DISCONTINUED BY MANUFACTURER, BUS DRIVER, AC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, AC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-74AC374PC 16124232
Product Name 8-bit 155MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic IC - 705-74AHC3G14DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Inverter Schmitt Trigger
Supply Voltage 5 V
Logic Family AHC
View Details
7 suppliers