onsemi Logic - Logic - Latches - 74AC373SJX 74AC373SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197996-74AC373SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197996-74AC373SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AC373SJX
197996-74AC373SJX
Logic - Logic - Latches - 74AC373SJX 197996-74AC373SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197996-74AC373SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197996-74AC373SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 7ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 74AC373SJX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74AC373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74AC373SJX
Latches 74AC373SJX
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74AC373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74AC373SJX
Latches 74AC373SJX
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AC373SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC373SJX
Integrated Circuits (ICs) - Logic - Latches 74AC373SJX
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74AC373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC373SJX
Logic - Latches 74AC373SJX
IC OCT TRANSP LATCH 3ST 20SOP

IC OCT TRANSP LATCH 3ST 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 197996-74AC373SJX 74AC373SJX-ND 74AC373SJX 74AC373SJX 74AC373SJX
Product Name Logic - Logic - Latches - 74AC373SJX Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
Latches - 74AVC16373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F845SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details