onsemi Gates and Inverters 74AC32SJX

Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AC32SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC32SJXTR-ND
Gates and Inverters 74AC32SJXTR-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
 - 74AC32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74AC32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-74AC32SJX
Quad Logic IC 705-74AC32SJX
Quad 2-Input OR Gate IC, CMOS, SOP, 7.5ns Delay Product overview: 74AC32SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32SJX can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOP, 7.5ns Delay Product overview: 74AC32SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC32SJX - 006470-74AC32SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC32SJX
006470-74AC32SJX
Logic - Logic - Gates and Inverters - 74AC32SJX 006470-74AC32SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006470-74AC32SJX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006470-74AC32SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Gates and Inverters - 74AC32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC32SJX
Gates and Inverters 74AC32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74AC32SJX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC32SJX
Gates and Inverters 74AC32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC32SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC32SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74AC32SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC32SJX
Logic - Gates and Inverters 74AC32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC32SJXTR-ND 74AC32SJX 705-74AC32SJX 006470-74AC32SJX 74AC32SJX 74AC32SJX 74AC32SJX 74AC32SJX
Product Name Gates and Inverters Quad Logic IC Logic - Logic - Gates and Inverters - 74AC32SJX Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details