Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006469-74AC32SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Family Name: 74AC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74AC32DRG4; SN74AC32DRE4; SN74AC32DE4; SN74AC32DE4E4;
Introduction Date: November 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
Logic Gates Quad 2-Input OR Gate Product overview: 74AC32SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32SCX can be used for catalog matching and distributor lookup.
OR GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74AC32; Logic Type:OR Gate; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
LOGIC OR GATE, QUAD, SOIC-14, FULL REEL; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Logic Type:ORRoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.85MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Logic Gates Quad 2-Input OR Gate
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006469-74AC32SCX | 74AC32SCXDKR-ND | 705-74AC32SCX | 31Y6387 | 38C7792 | 74AC32SCX | 74AC32SCX | 109071614 | 74AC32SCX | 74AC32SCX | 74AC32SCX |
| Product Name | Logic - Logic - Gates and Inverters - 74AC32SCX | Gates and Inverters | Quad Logic IC | Or Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic Or Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic IC | Logic Gates | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR | OR; OR Gate | OR; OR | OR | NOT; OR | OR; OR Gate | OR; OR Gate | ||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 2V ~ 6V | ||||
| Logic Family | CMOS | AC | |||||||||
| Inputs | 2 | 2 | 8 | 2 | 2 | 2 | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |