OR Gate IC 4 Channel 14-MDIP
IC GATE OR 4CH 2-INP 14DIP Product overview: 74AC32PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32PC can be used for catalog matching and distributor lookup.
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076038-74AC32PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25
OR Gate IC 4 Channel 14-DIP
OR Gate IC 4 Channel 14-MDIP
DISCONTINUED BY MANUFACTURER, OR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC32PC-ND | 705-74AC32PC | 74AC32PC | 076038-74AC32PC | 74AC32PC | 16124212 | 74AC32PC | 74AC32PC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74AC32PC | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR; OR Gate | OR; OR Gate | OR | NOT; OR | OR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |