onsemi Logic - Logic - Shift Registers - 74AC299PC 74AC299PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197994-74AC299PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197994-74AC299PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74AC299PC - 197994-74AC299PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AC299PC
197994-74AC299PC
Logic - Logic - Shift Registers - 74AC299PC 197994-74AC299PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197994-74AC299PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197994-74AC299PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 74AC299PC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AC299PC-ND
Shift Registers 74AC299PC-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Shift Registers - 74AC299PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AC299PC
Shift Registers 74AC299PC
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Logic - Shift Registers - 74AC299PC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AC299PC
Logic - Shift Registers 74AC299PC
IC SHIFT/STORAGE OCTAL 20-DIP

IC SHIFT/STORAGE OCTAL 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AC299PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AC299PC
Integrated Circuits (ICs) - Logic - Shift Registers 74AC299PC
IC SHIFT/STORAGE OCTAL 20-DIP

IC SHIFT/STORAGE OCTAL 20-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 197994-74AC299PC 74AC299PC-ND 74AC299PC 74AC299PC 74AC299PC
Product Name Logic - Logic - Shift Registers - 74AC299PC Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type DIP; PDIP; Other; 20-PDIP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 1038181 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details