onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC251MTCX 74AC251MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076032-74AC251MTCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076032-74AC251MTCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC251MTCX - 076032-74AC251MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC251MTCX
076032-74AC251MTCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC251MTCX 076032-74AC251MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076032-74AC251MTCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076032-74AC251MTCX
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74AC251MTCX
Analog Switch and Multiplexer IC 743-74AC251MTCX
MULTIPLEXER 8INPUT 3ST 16TSSOP Product overview: 74AC251MTCX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC251MTCX can be used for catalog matching and distributor lookup.

MULTIPLEXER 8INPUT 3ST 16TSSOP Product overview: 74AC251MTCX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC251MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74AC251MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC251MTCX
Logic - Signal Switches, Multiplexers, Decoders 74AC251MTCX
IC MULTIPLEXER 1 X 8:1 16TSSOP

IC MULTIPLEXER 1 X 8:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 076032-74AC251MTCX 743-74AC251MTCX 74AC251MTCX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC251MTCX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74AUP1G158GF,132 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16211VRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1921190 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details