TRANSCEIVER, OCTAL, TRI-STATE, WSOIC-20; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
TRANSCEIVER/BI-DIREC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31Y6385 |
| Product Name | Transceiver, Octal, Tri-State, Wsoic-20; Logic Family / Base Number Onsemi |