onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SC 74AC245SC

Description
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs
Request a Quote Datasheet
Description
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC245SC - Rochester Electronics
Newburyport, MA, United States
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SC - 076031-74AC245SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SC
076031-74AC245SC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SC 076031-74AC245SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076031-74AC245SC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing Quantity per package: 38

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076031-74AC245SC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Quantity per package: 38

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC245SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC245SC
Buffers, Drivers, Receivers, Transceivers 74AC245SC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74AC245SC 076031-74AC245SC 74AC245SC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details