onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245MTC 74AC245MTC

Description
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs
Request a Quote Datasheet
Description
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC245MTC - Rochester Electronics
Newburyport, MA, United States
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Supplier's Site Datasheet
 - 74AC245MTC - Rochester Electronics
Newburyport, MA, United States
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245MTC - 908027-74AC245MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245MTC
908027-74AC245MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245MTC 908027-74AC245MTC
Manufacturer: ON Semiconductor Win Source Part Number: 908027-74AC245MTC Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC245 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AC245MTC-ND, 74AC245MTCFS

Manufacturer: ON Semiconductor
Win Source Part Number: 908027-74AC245MTC
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC245
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AC245MTC-ND, 74AC245MTCFS

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC245MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC245MTC
Buffers, Drivers, Receivers, Transceivers 74AC245MTC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74AC245MTC 908027-74AC245MTC 74AC245MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245MTC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details