74AC Series 6 V Octal Buffer/Line Driver with 3-STATE Outputs - SOIC-20
BUFFER/LINE DRIVER, 3-STATE O/P, SOIC-20, FULL REEL; Logic Family / Base Number:74AC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
BUFFER/DRIV, OCTAL, TRI-STATE, WSOIC-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer, Line Driver; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; LogicRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74AC244SCX | 18C9462 |
| Product Name | Others | Buffer/line Driver, 3-State O/p, Soic-20, Full Reel; Logic Family / Base Number Onsemi |