onsemi Buffers & Line Drivers 74AC244SC

Description
Buffers & Line Drivers Octal Buf/Line Drv
Datasheet
Description
Buffers & Line Drivers Octal Buf/Line Drv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Buffers & Line Drivers
74AC244SC
Buffers & Line Drivers 74AC244SC
Buffers & Line Drivers Octal Buf/Line Drv

Buffers & Line Drivers Octal Buf/Line Drv

Buy Now Datasheet
Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi - 78K6219 - Newark, An Avnet Company
Chicago, IL, United States
Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi
78K6219
Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi 78K6219
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes

NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, 74Ac Cmos, Smd, 74Ac244, Soic20; Logic Family / Base Number Onsemi - 99K0500 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac244, Soic20; Logic Family / Base Number Onsemi
99K0500
Ic, 74Ac Cmos, Smd, 74Ac244, Soic20; Logic Family / Base Number Onsemi 99K0500
IC, 74AC CMOS, SMD, 74AC244, SOIC20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic ICRoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC244, SOIC20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic ICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Line Drivers Line Drivers
Product Number 74AC244SC 78K6219
Product Name Buffers & Line Drivers Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi
Unlock Full Specs
to access all available technical data

Similar Products