Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076030-74AC244SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 38
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Octal Buffer/Line Driver with 3-STATE Outputs
Octal Buffer/Line Driver with 3-STATE Outputs
IC BUFF NON-INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 076030-74AC244SC | 74AC244SC-ND | 74AC244SC | 74AC244SC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244SC | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |