onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244MTCX 74AC244MTCX

Description
Octal Buffer/Line Driver with 3-STATE Outputs
Request a Quote Datasheet
Description
Octal Buffer/Line Driver with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC244MTCX - Rochester Electronics
Newburyport, MA, United States
Octal Buffer/Line Driver with 3-STATE Outputs

Octal Buffer/Line Driver with 3-STATE Outputs

Supplier's Site Datasheet
 - 74AC244MTCX - Rochester Electronics
Newburyport, MA, United States
Octal Buffer/Line Driver with 3-STATE Outputs

Octal Buffer/Line Driver with 3-STATE Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244MTCX - 006464-74AC244MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244MTCX
006464-74AC244MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244MTCX 006464-74AC244MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006464-74AC244MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006464-74AC244MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC244MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AC244MTCXTR-ND
Buffers, Drivers, Receivers, Transceivers 74AC244MTCXTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC244MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AC244MTCXCT-ND
Buffers, Drivers, Receivers, Transceivers 74AC244MTCXCT-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC244MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74AC244MTCXDKR-ND
Buffers, Drivers, Receivers, Transceivers 74AC244MTCXDKR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AC244MTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AC244MTCX
IC BUFF NON-INVERT 6V 20TSSOP

IC BUFF NON-INVERT 6V 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74AC244MTCX 006464-74AC244MTCX 74AC244MTCXTR-ND 74AC244MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244MTCX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data