Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006462-74AC240SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Octal Buffer/Line Driver with 3-STATE Outputs
Octal Buffer/Line Driver with 3-STATE Outputs
IC BUFFER INVERT 6V 20SOIC
IC BUFF INVERT 6V 20SOIC
IC,BUFFER/DRIVER,DUA
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 006462-74AC240SCX | 488-74AC240SCXCT-ND | 74AC240SCX | 74AC240SCX | 74AC240SCX | 38C7791 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC240SCX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,dual,4-Bit,ac-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi | |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC-20W | Surface Mount | Surface Mount |