INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74AC240; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Product Range:-; MSL:-RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 78K6215 | 74AC240SC |
| Product Name | Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |