Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106744-74AC20SCX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC GATE NAND 2CH 4-INP 14SOIC Product overview: 74AC20SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC20SCX can be used for catalog matching and distributor lookup.
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel 14-SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 106744-74AC20SCX | 705-74AC20SCX | 74AC20SCX | 74AC20SCXTR-ND | 74AC20SCX | 74AC20SCX | 74AC20SCX |
| Product Name | Logic - Logic - Gates and Inverters - 74AC20SCX | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |