Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764925-74AC20PC
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: 74AC20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AC20PC; 74AC20B; 74AC20B;
Introduction Date: November 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC GATE NAND 2CH 4-INP 14DIP Product overview: 74AC20PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC20PC can be used for catalog matching and distributor lookup.
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDIP14
NAND Gate IC 2 Channel 14-MDIP
IC GATE NAND 2CH 4-INP 14DIP
NAND Gate IC 2 Channel 14-MDIP
NAND Gate IC 2 Channel 14-DIP
IC GATE NAND 2CH 4-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 764925-74AC20PC | 705-74AC20PC | 74AC20PC | 74AC20PC-ND | 74AC20PC | 74AC20PC | 74AC20PC |
| Product Name | Logic - Logic - Gates and Inverters - 74AC20PC | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |