NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
NAND Gate IC 2 Channel 14-TSSOP
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC20MTC | 74AC20MTC-ND | 74AC20MTC | 74AC20MTC | 74AC20MTC |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Inputs | 4 | 4 |