onsemi Logic - Logic - Counters, Dividers - 74AC169SJX 74AC169SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052044-74AC169SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052044-74AC169SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC169SJX - 052044-74AC169SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC169SJX
052044-74AC169SJX
Logic - Logic - Counters, Dividers - 74AC169SJX 052044-74AC169SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052044-74AC169SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052044-74AC169SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 154MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
74AC169SJX
Logic - Counters, Dividers 74AC169SJX
IC COUNTER BIDIRECT SYNC 16SOP

IC COUNTER BIDIRECT SYNC 16SOP

Supplier's Site Datasheet
Counters, Dividers - 74AC169SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169SJX
Counters, Dividers 74AC169SJX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 052044-74AC169SJX 74AC169SJX 74AC169SJX
Product Name Logic - Logic - Counters, Dividers - 74AC169SJX Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; 16-SOP SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC393DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
SN54LS161A Synchronous 4-Bit Counters - 7600801FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details