Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197985-74AC169SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 154MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC COUNTER BIDIRECT SYNC 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 197985-74AC169SCX | 74AC169SCX | 74AC169SCX |
| Product Name | Logic - Logic - Counters, Dividers - 74AC169SCX | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |
| Package Type | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |