onsemi Logic - Logic - Counters, Dividers - 74AC169MTC 74AC169MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764917-74AC169MTC Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Family Name: 74AC169 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74AC169MTCX; 74AC169PC; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764917-74AC169MTC Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Family Name: 74AC169 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74AC169MTCX; 74AC169PC; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC169MTC - 764917-74AC169MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC169MTC
764917-74AC169MTC
Logic - Logic - Counters, Dividers - 74AC169MTC 764917-74AC169MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764917-74AC169MTC Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Family Name: 74AC169 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74AC169MTCX; 74AC169PC; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764917-74AC169MTC
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Timing: Synchronous
Count Rate: 154MHz
Part Status: Obsolete(EOL)
Family Name: 74AC169
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74AC169MTCX; 74AC169PC;
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 74AC169MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169MTC
Counters, Dividers 74AC169MTC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74AC169MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC169MTC
Logic - Counters, Dividers 74AC169MTC
IC COUNTER BIDIRECT SYNC 16TSSOP

IC COUNTER BIDIRECT SYNC 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 764917-74AC169MTC 74AC169MTC 74AC169MTC
Product Name Logic - Logic - Counters, Dividers - 74AC169MTC Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LS169PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Dual 4-bit binary ripple counter - 74HCT393PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 154 MHz
View Details