Manufacturer: ON Semiconductor
Win Source Part Number: 1130336-74AC163PC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74AC163
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDIP16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
IC COUNTER BIN SYNC 4BIT 16-DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1130336-74AC163PC | 74AC163PC-ND | 74AC163PC | 74AC163PC | 74AC163PC | 74AC163PC |
| Product Name | Logic - Logic - Counters, Dividers - 74AC163PC | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | ||||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Counter Type | MOD-N |