Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 1130327-74AC161PC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 167MHz
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC161
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
IC COUNTER SYNC PRE 4BIT 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74AC161PC | 1130327-74AC161PC | 74AC161PC-ND | 74AC161PC | 74AC161PC | 74AC161PC |
| Product Name | Logic - Logic - Counters, Dividers - 74AC161PC | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | DIP; DIP16 | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS |