onsemi Counters, Dividers 74AC161MTC

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74AC161MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74AC161MTC-ND
Counters, Dividers 74AC161MTC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
 - 74AC161MTC - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDSO16

Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74AC161MTC - 138045-74AC161MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC161MTC
138045-74AC161MTC
Logic - Logic - Counters, Dividers - 74AC161MTC 138045-74AC161MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138045-74AC161MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 167MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138045-74AC161MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 167MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74AC161MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74AC161MTC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74AC161MTC
BINARY COUNTER, AC SERIES

BINARY COUNTER, AC SERIES

Supplier's Site
Counters, Dividers - 74AC161MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC161MTC
Counters, Dividers 74AC161MTC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 74AC161MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC161MTC
Counters, Dividers 74AC161MTC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74AC161MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC161MTC
Logic - Counters, Dividers 74AC161MTC
IC COUNTER BINARY SYNC 16TSSOP

IC COUNTER BINARY SYNC 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74AC161MTC-ND 74AC161MTC 138045-74AC161MTC 74AC161MTC 74AC161MTC 74AC161MTC
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74AC161MTC Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous Synchronous
Counter Direction UP UP UP
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4060D/AU118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259040-74HC4060D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers