Multiplexer 2 x 4:1 16-SOP
MULTIPLEXER DUAL 4IN HS 16SOP Product overview: 74AC153SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC153SJX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381151-74AC153SJX
Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Series: 74AC
Type: Multiplexer
Package: Bulk
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Base Product Number: 74AC153
Product Status: Obsolete
ECCN: EAR99
Standard Package: 951 pcs
IC MULTIPLEXER 2 X 4:1 16SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74AC153SJX-ND | 743-74AC153SJX | 1381151-74AC153SJX | 74AC153SJX |
| Product Name | Signal Switches, Multiplexers, Decoders | Dual Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |