Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121292-74AC151MTC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Multiplexer 1 x 8:1 16-TSSOP
MULTIPLEXER DGTL 8IN HS 16TSSOP Product overview: 74AC151MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC151MTC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 121292-74AC151MTC | 74AC151MTC-ND | 743-74AC151MTC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC151MTC | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |