onsemi Hard To Find - 74AC14SJX 74AC14SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764904-74AC14SJX Series: 74AC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.1 V Logic Level - High: 2.2 V ~ 3.9 V Family Name: 74AC14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AC14NSG4; SN74AC14NS; SN74AC14NSRE4; Introduction Date: November 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764904-74AC14SJX Series: 74AC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.1 V Logic Level - High: 2.2 V ~ 3.9 V Family Name: 74AC14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AC14NSG4; SN74AC14NS; SN74AC14NSRE4; Introduction Date: November 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74AC14SJX - 764904-74AC14SJX - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74AC14SJX
764904-74AC14SJX
Hard To Find - 74AC14SJX 764904-74AC14SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764904-74AC14SJX Series: 74AC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.1 V Logic Level - High: 2.2 V ~ 3.9 V Family Name: 74AC14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AC14NSG4; SN74AC14NS; SN74AC14NSRE4; Introduction Date: November 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764904-74AC14SJX
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.1 V
Logic Level - High: 2.2 V ~ 3.9 V
Family Name: 74AC14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AC14NSG4; SN74AC14NS; SN74AC14NSRE4;
Introduction Date: November 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 764904-74AC14SJX
Product Name Hard To Find - 74AC14SJX
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1897275 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type TQFN
View Details
Rf Amplifier - 860-BGMC1210E6327XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
5 - 1800 MHz, 75 Ω, Single Ended, 17dB Gain CATV Amplifier - QPL1840 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 Pin QFN
View Details