Inverters Hex Inverter Product overview: 74AC14SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14SCX can be used for catalog matching and distributor lookup.
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter Schmitt Trigger SOIC14
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC14SCX | 7619800 | 7619800P | 1663128 | 74AC14SCXTR-ND | 31Y6382 | 29X6896 | 74AC14SCX | 74AC14SCX | 74AC14SCX |
| Product Name | Logic IC | Inverters ICs | Inverters ICs | Inverters ICs | Gates and Inverters | Hex Inverter, Schmitt, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2 V to 6 V | 6 v | 6 v | 2V ~ 6V | 6V | 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | ||
| Logic Family | 74AC | Inverter | Inverter | Inverter | ||||||
| IC Package Type | Other; Reel | SOIC; Other; Soic | SOIC; Other; Soic | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger |