Inverters Hex Inverter Product overview: 74AC14SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14SC can be used for catalog matching and distributor lookup.
Inverter Schmitt Trigger CMOS 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC, 74AC CMOS, SMD, 74AC14, SOIC14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC14SC | 1662724 | 74AC14SC-ND | 74AC14SC | 74AC14SC | 05M2996 | 23M9376 | 74AC14SC |
| Product Name | Logic IC | Inverters ICs | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi | Ic, 74Ac Cmos, Smd, 74Ac14, Soic14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT | |
| Supply Voltage | 2 V to 6 V | 6 v | 2V ~ 6V | 2V ~ 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 6V | ||
| Logic Family | 74AC | Inverter | ||||||
| IC Package Type | Other; Tube | SOIC; Other; Soic | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; SOIC | Other; SOIC | ||
| Features | Schmitt Trigger | Schmitt Trigger |