Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverters Hex Inverter Product overview: 74AC14MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14MTCX can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERT SCHMIT 6CH 6IN 14TSSOP
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
LOGIC, INVERTER GATE, TSSOP-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes
LOGIC, INVERTER GATE, TSSOP-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC14MTCXCT-ND | 705-74AC14MTCX | 74AC14MTCX | 74AC14MTCX | 74AC14MTCX | 31Y6381 | 34C2133 | 56W4670 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, Schmitt, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi | Logic, Inverter Gate, Tssop-14, Full Reel; Logic Function Onsemi | Logic, Inverter Gate, Tssop-14; No. Of Inputs Onsemi |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | ||
| Supply Voltage | 2V ~ 6V | 2 V to 6 V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | 6V | 6V | ||
| Inputs | 6 | 1 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 10 ns |