Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052043-74AC14MTC
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Family Name: 74AC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74AC14PWLE; SN74AC14PWE4; SN74AC14PW;
Introduction Date: November 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 96
Hex Schmitt Trigger Inverter IC, CMOS, TSSOP, 6V Product overview: 74AC14MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14MTC can be used for catalog matching and distributor lookup.
HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC INVERT SCHMIT 6CH 6IN 14TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC14MTCFS-ND | 052043-74AC14MTC | 705-74AC14MTC | 58K3229 | 74AC14MTC | 74AC14MTC | 74AC14MTC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC14MTC | 6V TSSOP Logic IC | Hex Inverter Schmitt Trigger Tssop-14; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Schmitt Trigger, Inverter, Buffer | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | ||
| Inputs | 6 | 6 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 10 ns | 10 ns | 10 ns |