onsemi Logic - Gates and Inverters 74AC14CW

Description
IC INVERTER SCHMITT 6CH 6-IN DIE
Datasheet
Description
IC INVERTER SCHMITT 6CH 6-IN DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74AC14CW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC14CW
Logic - Gates and Inverters 74AC14CW
IC INVERTER SCHMITT 6CH 6-IN DIE

IC INVERTER SCHMITT 6CH 6-IN DIE

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC14CW
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC14CW
IC INVERT SCHMITT 6CH 6IN DIE

IC INVERT SCHMITT 6CH 6IN DIE

Supplier's Site
Gates and Inverters - 74AC14CW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC14CW
Gates and Inverters 74AC14CW
Inverter IC 6 Channel Schmitt Trigger Die

Inverter IC 6 Channel Schmitt Trigger Die

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74AC14CW 74AC14CW 74AC14CW
Product Name Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) 2V ~ 6V
Operating Current 0.0020 mA 24 mA
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details