onsemi Logic IC 74AC14

Description
Hex Inverter with Schmitt Trigger Input Product overview: 74AC14 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter with Schmitt Trigger Input Product overview: 74AC14 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-74AC14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-74AC14
Logic IC 705-74AC14
Hex Inverter with Schmitt Trigger Input Product overview: 74AC14 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14 can be used for catalog matching and distributor lookup.

Hex Inverter with Schmitt Trigger Input Product overview: 74AC14 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74AC14 - 1130317-74AC14 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC14
1130317-74AC14
Logic - Logic - Gates and Inverters - 74AC14 1130317-74AC14
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1130317-74AC14 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1130317-74AC14
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now
Logic - Gates and Inverters - 74AC14 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC14
Logic - Gates and Inverters 74AC14
IC INVERTER 6CH 6-INP DIE

IC INVERTER 6CH 6-INP DIE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-74AC14 1130317-74AC14 74AC14
Product Name Logic IC Logic - Logic - Gates and Inverters - 74AC14 Logic - Gates and Inverters
Gate Type NOT NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 1727-6424-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers