onsemi Dual 24mA 6V Analog Switch and Multiplexer IC 74AC139SJX

Description
Dual 1-of-4 Decoder/Demultiplexe r, CMOS, SOP, 24mA, 6V Product overview: 74AC139SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24mA, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 24mA, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 1-of-4 Decoder/Demultiplexe r, CMOS, SOP, 24mA, 6V Product overview: 74AC139SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24mA, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 24mA, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24mA 6V Analog Switch and Multiplexer IC
743-74AC139SJX
Dual 24mA 6V Analog Switch and Multiplexer IC 743-74AC139SJX
Dual 1-of-4 Decoder/Demultiplexe r, CMOS, SOP, 24mA, 6V Product overview: 74AC139SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24mA, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 24mA, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139SJX can be used for catalog matching and distributor lookup.

Dual 1-of-4 Decoder/Demultiplexer, CMOS, SOP, 24mA, 6V Product overview: 74AC139SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24mA, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 24mA, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74AC139SJX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74AC139SJX-ND
Signal Switches, Multiplexers, Decoders 74AC139SJX-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOP

Decoder/Demultiplexer 1 x 2:4 16-SOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX - 24992-74AC139SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX
24992-74AC139SJX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX 24992-74AC139SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 24992-74AC139SJX Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 24992-74AC139SJX
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC139SJX
Logic - Signal Switches, Multiplexers, Decoders 74AC139SJX
IC DECODER/DEMUX 1X2:4 16SOP

IC DECODER/DEMUX 1X2:4 16SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74AC139SJX 74AC139SJX-ND 24992-74AC139SJX 74AC139SJX
Product Name Dual 24mA 6V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1921190 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74CBTLV16211DGG,11 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers