onsemi Dual 1 To 4 Decoder/dmux, Soic-16; Logic Family / Base Number Onsemi 74AC139SC

Description
DUAL 1 TO 4 DECODER/DMUX, SOIC-16; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
Description
DUAL 1 TO 4 DECODER/DMUX, SOIC-16; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dual 1 To 4 Decoder/dmux, Soic-16; Logic Family / Base Number Onsemi - 78K6203 - Newark, An Avnet Company
Chicago, IL, United States
Dual 1 To 4 Decoder/dmux, Soic-16; Logic Family / Base Number Onsemi
78K6203
Dual 1 To 4 Decoder/dmux, Soic-16; Logic Family / Base Number Onsemi 78K6203
DUAL 1 TO 4 DECODER/DMUX, SOIC-16; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

DUAL 1 TO 4 DECODER/DMUX, SOIC-16; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 78K6203
Product Name Dual 1 To 4 Decoder/dmux, Soic-16; Logic Family / Base Number Onsemi
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products