onsemi Signal Switches, Multiplexers, Decoders 74AC139SC

Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74AC139SC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74AC139SC-ND
Signal Switches, Multiplexers, Decoders 74AC139SC-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Analog Switch and Multiplexer IC
743-74AC139SC
Dual SOIC Analog Switch and Multiplexer IC 743-74AC139SC
Dual 2-to-4 Demultiplexer/Decode r, CMOS, SOIC Product overview: 74AC139SC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139SC can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder, CMOS, SOIC Product overview: 74AC139SC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SC - 076016-74AC139SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SC
076016-74AC139SC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SC 076016-74AC139SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076016-74AC139SC Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076016-74AC139SC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 48

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74AC139SC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC139SC
Logic - Signal Switches, Multiplexers, Decoders 74AC139SC
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74AC139SC-ND 743-74AC139SC 076016-74AC139SC 74AC139SC
Product Name Signal Switches, Multiplexers, Decoders Dual SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139SC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Automotive TSSOP Analog Switch and Multiplexer IC - 743-74AHC138PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers