onsemi Dual Analog Switch and Multiplexer IC 74AC139

Description
Dual 1-of-4 Decoder/Demultiplexe r | DIE DECODER/DEMUX 1-OF-4 Product overview: 74AC139 from Fairchild/Micross Components is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 1-of-4 Decoder/Demultiplexe r | DIE DECODER/DEMUX 1-OF-4 Product overview: 74AC139 from Fairchild/Micross Components is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-74AC139
Dual Analog Switch and Multiplexer IC 743-74AC139
Dual 1-of-4 Decoder/Demultiplexe r | DIE DECODER/DEMUX 1-OF-4 Product overview: 74AC139 from Fairchild/Micross Components is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139 can be used for catalog matching and distributor lookup.

Dual 1-of-4 Decoder/Demultiplexer | DIE DECODER/DEMUX 1-OF-4 Product overview: 74AC139 from Fairchild/Micross Components is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC139 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139 - 1130315-74AC139 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139
1130315-74AC139
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139 1130315-74AC139
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1130315-74AC139 Packaging: Tray Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: MICROSS/On Semiconductor
Win Source Part Number: 1130315-74AC139
Packaging: Tray
Type: Decoder/Demultiplexer
Mounting Style: SMD
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: Die
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74AC139 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC139
Logic - Signal Switches, Multiplexers, Decoders 74AC139
IC DECODER/DEMUX 1 X 2:4 DIE

IC DECODER/DEMUX 1 X 2:4 DIE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74AC139 1130315-74AC139 74AC139
Product Name Dual Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC139 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
Analog Switch and Multiplexer IC - 743-54ACT139/QEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898469 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details