onsemi Signal Switches, Multiplexers, Decoders 74AC138SJX

Description
Decoder/Demultiplexe r 1 x 3:8 16-SOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74AC138SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74AC138SJXTR-ND
Signal Switches, Multiplexers, Decoders 74AC138SJXTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOP

Decoder/Demultiplexer 1 x 3:8 16-SOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SJX - 006458-74AC138SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SJX
006458-74AC138SJX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SJX 006458-74AC138SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006458-74AC138SJX Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006458-74AC138SJX
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74AC138SJX
Analog Switch and Multiplexer IC 743-74AC138SJX
DECODER/DRIVER, AC SERIES, INVER Product overview: 74AC138SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC138SJX can be used for catalog matching and distributor lookup.

DECODER/DRIVER, AC SERIES, INVER Product overview: 74AC138SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC138SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC138SJX
Logic - Signal Switches, Multiplexers, Decoders 74AC138SJX
IC DECODER/DEMUX 1X3:8 16SOP

IC DECODER/DEMUX 1X3:8 16SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74AC138SJXTR-ND 006458-74AC138SJX 743-74AC138SJX 74AC138SJX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SJX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data