onsemi Signal Switches, Multiplexers, Decoders 74AC138SC

Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74AC138SC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74AC138SC-ND
Signal Switches, Multiplexers, Decoders 74AC138SC-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SC - 076015-74AC138SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SC
076015-74AC138SC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SC 076015-74AC138SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076015-74AC138SC Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076015-74AC138SC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 48

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74AC138SC
Analog Switch and Multiplexer IC 743-74AC138SC
DECODER/DRIVER, AC SERIES, INVER Product overview: 74AC138SC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC138SC can be used for catalog matching and distributor lookup.

DECODER/DRIVER, AC SERIES, INVER Product overview: 74AC138SC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC138SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74AC138SC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC138SC
Logic - Signal Switches, Multiplexers, Decoders 74AC138SC
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74AC138SC-ND 076015-74AC138SC 743-74AC138SC 74AC138SC
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138SC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Bulk
Supply Voltage (VS) 2 to 6 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913618 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details